Manufacturer: ON Semiconductor
Win Source Part Number: 871564-FCP290N80
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 17A (Tc) 212W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FCP290
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCP290N80-ND, FCP290N80OS
MOSFETs 800V SuperFET2 N-Chnl Mosfet Product overview: FCP290N80 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP290N80 can be used for catalog matching and distributor lookup.
N-Channel 800V 17A (Tc) 212W (Tc) Through Hole TO-220-3
MOSFET 800V SuperFET2 N-Chnl Mosfet
MOSFET N-CH 800V 17A TO220-3
MOSFET N-CH 800V 17A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 871564-FCP290N80 | 2088-FCP290N80 | FCP290N80OS-ND | FCP290N80 | FCP290N80 | FCP290N80 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP290N80 | 800V MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; SOT3; TO-220-3 | Tube | TO-220; TO-220-3 | Through Hole | TO-220; TO-220-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0200 kS |