onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP260N65S3 FCP260N65S3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918969-FCP260N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 12A (Tc) 90W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Reel - TR Mounting: Through Hole Family Name: FCP260 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918969-FCP260N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 12A (Tc) 90W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Reel - TR Mounting: Through Hole Family Name: FCP260 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP260N65S3 - 918969-FCP260N65S3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP260N65S3
918969-FCP260N65S3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP260N65S3 918969-FCP260N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 918969-FCP260N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 12A (Tc) 90W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Reel - TR Mounting: Through Hole Family Name: FCP260 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 918969-FCP260N65S3
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 12A (Tc) 90W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Reel - TR
Mounting: Through Hole
Family Name: FCP260
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - FCP260N65S3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP260N65S3-ND
Single FETs, MOSFETs FCP260N65S3-ND
N-Channel 650V 12A (Tc) 90W (Tc) Through Hole TO-220-3

N-Channel 650V 12A (Tc) 90W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 12 A TO-220 MOSFET Transistor
278-FCP260N65S3
N-Channel 650 V 12 A TO-220 MOSFET Transistor 278-FCP260N65S3
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, TO-220 N-Channel SuperFET� III MOSFET, 650 V, 12 A, 260 m?, TO-220, 800-TUBE Product overview: FCP260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP260N65S3 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, TO-220 N-Channel SuperFET� III MOSFET, 650 V, 12 A, 260 m?, TO-220, 800-TUBE Product overview: FCP260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP260N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP260N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP260N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP260N65S3
MOSFET N-CH 650V 12A TO220-3

MOSFET N-CH 650V 12A TO220-3

Supplier's Site
MOSFET N-CH 650V 260MOHM TO220 - 598-FCP260N65S3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 260MOHM TO220
598-FCP260N65S3
MOSFET N-CH 650V 260MOHM TO220 598-FCP260N65S3
MOSFET N-CH 650V 260MOHM TO220

MOSFET N-CH 650V 260MOHM TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 918969-FCP260N65S3 FCP260N65S3-ND 278-FCP260N65S3 FCP260N65S3 598-FCP260N65S3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP260N65S3 Single FETs, MOSFETs N-Channel 650 V 12 A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 650V 260MOHM TO220
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
Single FETs, MOSFETs - 94-2304-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers