onsemi Single FETs, MOSFETs FCP22N60N-F102

Description
N-Channel 600V 22A (Tc) 205W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 600V 22A (Tc) 205W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCP22N60N-F102-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP22N60N-F102-ND
Single FETs, MOSFETs FCP22N60N-F102-ND
N-Channel 600V 22A (Tc) 205W (Tc) Through Hole TO-220-3

N-Channel 600V 22A (Tc) 205W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FCP22N60N, in TO220 F102 T/F option

MOSFET FCP22N60N, in TO220 F102 T/F option

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP22N60N-F102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP22N60N-F102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP22N60N-F102
MOSFET N-CH 600V 22A TO220-3

MOSFET N-CH 600V 22A TO220-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCP22N60N-F102-ND FCP22N60N-F102 FCP22N60N-F102
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details