onsemi Single FETs, MOSFETs FCP190N65S3R0

Description
N-Channel 650V 17A (Tc) 144W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 17A (Tc) 144W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FCP190N65S3R0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCP190N65S3R0-ND
Single FETs, MOSFETs 488-FCP190N65S3R0-ND
N-Channel 650V 17A (Tc) 144W (Tc) Through Hole TO-220-3

N-Channel 650V 17A (Tc) 144W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 17 A TO-220 MOSFET Transistor
278-FCP190N65S3R0
N-Channel 650 V 17 A TO-220 MOSFET Transistor 278-FCP190N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 17 A, 190 mΩ, TO-220, 800-TUBE Product overview: FCP190N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 17 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 17 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP190N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 17 A, 190 mΩ, TO-220, 800-TUBE Product overview: FCP190N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 17 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 17 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP190N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP190N65S3R0 - 871562-FCP190N65S3R0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP190N65S3R0
871562-FCP190N65S3R0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP190N65S3R0 871562-FCP190N65S3R0
Manufacturer: ON Semiconductor Win Source Part Number: 871562-FCP190N65S3R0 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 17A (Tc) 144W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Reel - TR Mounting: Through Hole Family Name: FCP190 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871562-FCP190N65S3R0
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 17A (Tc) 144W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Reel - TR
Mounting: Through Hole
Family Name: FCP190
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Mosfet, N-Ch, 650V, 17A, To-220; Transistor Polarity Onsemi - 37AC0589 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 17A, To-220; Transistor Polarity Onsemi
37AC0589
Mosfet, N-Ch, 650V, 17A, To-220; Transistor Polarity Onsemi 37AC0589
MOSFET, N-CH, 650V, 17A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.159ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 17A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:17A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.159ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FCP190N65S3R0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCP190N65S3R0
Single FETs, MOSFETs FCP190N65S3R0
MOSFET N-CH 650V 17A TO220-3

MOSFET N-CH 650V 17A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO220 PKG

MOSFET SUPERFET3 650V TO220 PKG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP190N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP190N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP190N65S3R0
MOSFET N-CH 650V 17A TO220-3

MOSFET N-CH 650V 17A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-FCP190N65S3R0-ND 278-FCP190N65S3R0 871562-FCP190N65S3R0 37AC0589 FCP190N65S3R0 FCP190N65S3R0 FCP190N65S3R0
Product Name Single FETs, MOSFETs N-Channel 650 V 17 A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP190N65S3R0 Mosfet, N-Ch, 650V, 17A, To-220; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IDSS 17000 milliamps 17000 milliamps
rDS(on) 0.1590 ohms
Unlock Full Specs
to access all available technical data