onsemi Single FETs, MOSFETs FCP165N65S3R0

Description
N-Channel 650V 19A (Tc) 154W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 650V 19A (Tc) 154W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCP165N65S3R0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP165N65S3R0-ND
Single FETs, MOSFETs FCP165N65S3R0-ND
N-Channel 650V 19A (Tc) 154W (Tc) Through Hole TO-220-3

N-Channel 650V 19A (Tc) 154W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP165N65S3R0 - 918967-FCP165N65S3R0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP165N65S3R0
918967-FCP165N65S3R0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP165N65S3R0 918967-FCP165N65S3R0
Manufacturer: ON Semiconductor Win Source Part Number: 918967-FCP165N65S3R0 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 19A (Tc) 154W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FCP165 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 800 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 918967-FCP165N65S3R0
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 19A (Tc) 154W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FCP165
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 19 A TO-220 MOSFET Transistor
278-FCP165N65S3R0
N-Channel 650 V 19 A TO-220 MOSFET Transistor 278-FCP165N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 19 A, 165 mΩ, TO-220, 800-TUBE Product overview: FCP165N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 19 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 19 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP165N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 19 A, 165 mΩ, TO-220, 800-TUBE Product overview: FCP165N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 19 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 19 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP165N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V TO220 PKG

MOSFET SUPERFET3 650V TO220 PKG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP165N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP165N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP165N65S3R0
FCP165N65S3R0 - POWER MOSFET, N-

FCP165N65S3R0 - POWER MOSFET, N-

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCP165N65S3R0-ND 918967-FCP165N65S3R0 278-FCP165N65S3R0 FCP165N65S3R0 FCP165N65S3R0
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP165N65S3R0 N-Channel 650 V 19 A TO-220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data