Win Source Part Number: 1201044-FCP165N60E
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tube
Standard Package: 800
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-FCP165N60E
Base Product Number: FCP165
MOSFET N-CH 600V 23A TO220
MOSFET N-CH 600V 23A TO220
MOSFETs 600V 23A N-Chnl SuperFET Easy-Drive Product overview: FCP165N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP165N60E can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 600V, 23A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:23A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.132ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power RoHS Compliant: Yes
MOSFET N-CH 600V 23A TO220
MOSFET N-CH 600V 23A TO220
MOSFET 600V 23A N-Chnl SuperFET Easy-Drive
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1201044-FCP165N60E | FCP165N60E-ND | 2088-FCP165N60E | 84Y5816 | FCP165N60E | FCP165N60E | FCP165N60E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 600V 23A MOSFET Transistor | Mosfet, N-Ch, 600V, 23A, To-220-3; Transistor Polarity Onsemi | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | TO-220; TO-220-3 | Tube | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0200 kS | ||||||
| PD | 227 milliwatts | 227000 milliwatts |