Manufacturer: ON Semiconductor
Win Source Part Number: 1173619-FCP150N65F
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 298W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 24A
Rds On (Maximum) at Id, Vgs: 150mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 2.4mA
Gate Charge (Qg) (Maximum) at Vgs: 93nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3737pF at 100V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173619-FCP150N65F |
| Product Name | Electronic Surplus - FCP150N65F |