onsemi N-Channel 650 V 24 A TO-220 MOSFET Transistor FCP125N65S3R0

Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, TO-220, 800-TUBE Product overview: FCP125N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP125N65S3R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, TO-220, 800-TUBE Product overview: FCP125N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP125N65S3R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 24 A TO-220 MOSFET Transistor
278-FCP125N65S3R0
N-Channel 650 V 24 A TO-220 MOSFET Transistor 278-FCP125N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, TO-220, 800-TUBE Product overview: FCP125N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP125N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, TO-220, 800-TUBE Product overview: FCP125N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP125N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1784662P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784662P
MOSFETs 1784662P
SUPERFET3 650V TO220 PKG

SUPERFET3 650V TO220 PKG

Supplier's Site
MOSFETs - 1784662 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784662
MOSFETs 1784662
SUPERFET3 650V TO220 PKG

SUPERFET3 650V TO220 PKG

Supplier's Site
MOSFETs - 1784242 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784242
MOSFETs 1784242
SUPERFET3 650V TO220 PKG

SUPERFET3 650V TO220 PKG

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N65S3R0 - 871560-FCP125N65S3R0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N65S3R0
871560-FCP125N65S3R0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N65S3R0 871560-FCP125N65S3R0
Manufacturer: ON Semiconductor Win Source Part Number: 871560-FCP125N65S3R0 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 24A (Tc) 181W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FCP125 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCP125N65S3R0OS, FCP125N65S3R0-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 871560-FCP125N65S3R0
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 24A (Tc) 181W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FCP125
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCP125N65S3R0OS, FCP125N65S3R0-ND

Buy Now Datasheet
Single FETs, MOSFETs - FCP125N65S3R0OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP125N65S3R0OS-ND
Single FETs, MOSFETs FCP125N65S3R0OS-ND
N-Channel 650V 24A (Tc) 181W (Tc) Through Hole TO-220-3

N-Channel 650V 24A (Tc) 181W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP125N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP125N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP125N65S3R0
MOSFET N-CH 650V 24A TO220-3

MOSFET N-CH 650V 24A TO220-3

Supplier's Site
Mosfet, N-Ch, 650V, 24A, To-220; Transistor Polarity Onsemi - 62AC6864 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, To-220; Transistor Polarity Onsemi
62AC6864
Mosfet, N-Ch, 650V, 24A, To-220; Transistor Polarity Onsemi 62AC6864
MOSFET, N-CH, 650V, 24A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 24A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCP125N65S3R0 1784662P 1784662 871560-FCP125N65S3R0 FCP125N65S3R0OS-ND FCP125N65S3R0 62AC6864
Product Name N-Channel 650 V 24 A TO-220 MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N65S3R0 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 24A, To-220; Transistor Polarity Onsemi
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220 TO-220; To-220 TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data