onsemi N-Channel 650 V 24 A TO-220 MOSFET Transistor FCP125N65S3

Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, TO-220, 800-TUBE Product overview: FCP125N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP125N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, TO-220, 800-TUBE Product overview: FCP125N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP125N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 24 A TO-220 MOSFET Transistor
278-FCP125N65S3
N-Channel 650 V 24 A TO-220 MOSFET Transistor 278-FCP125N65S3
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, TO-220, 800-TUBE Product overview: FCP125N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP125N65S3 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, TO-220, 800-TUBE Product overview: FCP125N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP125N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N65S3 - 871559-FCP125N65S3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N65S3
871559-FCP125N65S3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N65S3 871559-FCP125N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 871559-FCP125N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 24A (Tc) 181W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Reel - TR Mounting: Through Hole Family Name: FCP125 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871559-FCP125N65S3
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 24A (Tc) 181W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Reel - TR
Mounting: Through Hole
Family Name: FCP125
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCP125N65S3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCP125N65S3-ND
Single FETs, MOSFETs 488-FCP125N65S3-ND
N-Channel 650V 24A (Tc) 181W (Tc) Through Hole TO-220-3

N-Channel 650V 24A (Tc) 181W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Single FETs, MOSFETs - FCP125N65S3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCP125N65S3
Single FETs, MOSFETs FCP125N65S3
MOSFET N-CH 650V 24A TO220-3

MOSFET N-CH 650V 24A TO220-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FCP125N65S3
Triode/MOS Tube/Transistor >> MOSFETs FCP125N65S3
650V 24A 105mΩ@10V,12A 181W 4.5V@2.4mA N Channel TO-220 MOSFETs ROHS

650V 24A 105mΩ@10V,12A 181W 4.5V@2.4mA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP125N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP125N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP125N65S3
MOSFET N-CH 650V 24A TO220-3

MOSFET N-CH 650V 24A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SF3 650V 125MOHM E TO220

MOSFET SF3 650V 125MOHM E TO220

Buy Now Datasheet
Mosfet, N-Ch, 650V, 24A, To-220-3; Transistor Polarity Onsemi - 33AC5045 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, To-220-3; Transistor Polarity Onsemi
33AC5045
Mosfet, N-Ch, 650V, 24A, To-220-3; Transistor Polarity Onsemi 33AC5045
MOSFET, N-CH, 650V, 24A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 24A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.105ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCP125N65S3 871559-FCP125N65S3 488-FCP125N65S3-ND FCP125N65S3 FCP125N65S3 FCP125N65S3 FCP125N65S3 33AC5045
Product Name N-Channel 650 V 24 A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP125N65S3 Single FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 24A, To-220-3; Transistor Polarity Onsemi
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-3; TO-220
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data