onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP11N60N FCP11N60N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204069-FCP11N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35.6nC @ 10V Max Input Capacitance: 1505pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 299 mOhm @ 5.4A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204069-FCP11N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35.6nC @ 10V Max Input Capacitance: 1505pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 299 mOhm @ 5.4A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP11N60N - 204069-FCP11N60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP11N60N
204069-FCP11N60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP11N60N 204069-FCP11N60N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204069-FCP11N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 10.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35.6nC @ 10V Max Input Capacitance: 1505pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 299 mOhm @ 5.4A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204069-FCP11N60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 10.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35.6nC @ 10V
Max Input Capacitance: 1505pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 299 mOhm @ 5.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 10.8A TO-220 MOSFET Transistor
278-FCP11N60N
N-Channel 600V 10.8A TO-220 MOSFET Transistor 278-FCP11N60N
600V N-Channel Power MOSFET, 10.8A, 299mΩ, TO-220 Product overview: FCP11N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP11N60N can be used for catalog matching and distributor lookup.

600V N-Channel Power MOSFET, 10.8A, 299mΩ, TO-220 Product overview: FCP11N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 10.8A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 10.8A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCP11N60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCP11N60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP11N60N-ND
Single FETs, MOSFETs FCP11N60N-ND
N-Channel 600V 10.8A (Tc) 94W (Tc) Through Hole TO-220-3

N-Channel 600V 10.8A (Tc) 94W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SupreMOS 11A

MOSFET SupreMOS 11A

Buy Now Datasheet
Single FETs, MOSFETs - FCP11N60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCP11N60N
Single FETs, MOSFETs FCP11N60N
POWER FIELD-EFFECT TRANSISTOR, 1

POWER FIELD-EFFECT TRANSISTOR, 1

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP11N60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP11N60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP11N60N
MOSFET N-CH 600V 10.8A TO220-3

MOSFET N-CH 600V 10.8A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 204069-FCP11N60N 278-FCP11N60N FCP11N60N-ND FCP11N60N FCP11N60N FCP11N60N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP11N60N N-Channel 600V 10.8A TO-220 MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 94000 milliwatts 94000 milliwatts 94000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040B3 - Acme Chip Technology Co., Limited
Specs
Package Type Surface Mount
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details