MOSFETs SuperFET2 650V, 110mohm Product overview: FCP110N65F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 110mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 110mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP110N65F can be used for catalog matching and distributor lookup.
N-Channel 650V 35A (Tc) 357W (Tc) Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1000910-FCP110N65F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 357W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 5V @ 3.5mA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 4895pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MOSFET N-CH 650V 35A TO220-3
MOSFET N-CH 650V 35A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FCP110N65F | FCP110N65FOS-ND | 1000910-FCP110N65F | FCP110N65F | FCP110N65F | FCP110N65F |
| Product Name | 650V 110mohm MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP110N65F | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0300 kS | |||||
| PD | 357 milliwatts | 357000 milliwatts | 357000 milliwatts | |||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |