onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP099N65S3 FCP099N65S3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871557-FCP099N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30A (Tc) 227W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FCP099 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871557-FCP099N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30A (Tc) 227W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FCP099 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP099N65S3 - 871557-FCP099N65S3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP099N65S3
871557-FCP099N65S3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP099N65S3 871557-FCP099N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 871557-FCP099N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30A (Tc) 227W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: FCP099 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871557-FCP099N65S3
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30A (Tc) 227W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: FCP099
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - FCP099N65S3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP099N65S3-ND
Single FETs, MOSFETs FCP099N65S3-ND
N-Channel 650V 30A (Tc) 227W (Tc) Through Hole TO-220-3

N-Channel 650V 30A (Tc) 227W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
650V 99 mOhm TO220 MOSFET Transistor
2088-FCP099N65S3
650V 99 mOhm TO220 MOSFET Transistor 2088-FCP099N65S3
MOSFETs SuperFET3 650V 99 mOhm,TO220 PKG Product overview: FCP099N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 99 mOhm, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 99 mOhm, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP099N65S3 can be used for catalog matching and distributor lookup.

MOSFETs SuperFET3 650V 99 mOhm,TO220 PKG Product overview: FCP099N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 99 mOhm, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 99 mOhm, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP099N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 650V, 30A, To-220-3; Transistor Polarity Onsemi - 27AC5648 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 30A, To-220-3; Transistor Polarity Onsemi
27AC5648
Mosfet, N-Ch, 650V, 30A, To-220-3; Transistor Polarity Onsemi 27AC5648
MOSFET, N-CH, 650V, 30A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 30A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.079ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FCP099N65S3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCP099N65S3
Single FETs, MOSFETs FCP099N65S3
MOSFET N-CH 650V 30A TO220-3

MOSFET N-CH 650V 30A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SuperFET3 650V 99 mOhm,TO220 PKG

MOSFET SuperFET3 650V 99 mOhm,TO220 PKG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP099N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP099N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP099N65S3
MOSFET N-CH 650V 30A TO220-3

MOSFET N-CH 650V 30A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 871557-FCP099N65S3 FCP099N65S3-ND 2088-FCP099N65S3 27AC5648 FCP099N65S3 FCP099N65S3 FCP099N65S3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP099N65S3 Single FETs, MOSFETs 650V 99 mOhm TO220 MOSFET Transistor Mosfet, N-Ch, 650V, 30A, To-220-3; Transistor Polarity Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 Tube TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Transconductance 0.0190 kS
Unlock Full Specs
to access all available technical data