onsemi Single FETs, MOSFETs FCP067N65S3

Description
N-Channel 650V 44A (Tc) 312W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 44A (Tc) 312W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCP067N65S3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP067N65S3-ND
Single FETs, MOSFETs FCP067N65S3-ND
N-Channel 650V 44A (Tc) 312W (Tc) Through Hole TO-220

N-Channel 650V 44A (Tc) 312W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP067N65S3 - 847310-FCP067N65S3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP067N65S3
847310-FCP067N65S3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP067N65S3 847310-FCP067N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 847310-FCP067N65S3 Series: SuperFET® III Features: 650 V Package: Tube Family Name: FCP067 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 847310-FCP067N65S3
Series: SuperFET® III
Features: 650 V
Package: Tube
Family Name: FCP067
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 650V 44A MOSFET Transistor
2088-FCP067N65S3
N-Channel 650V 44A MOSFET Transistor 2088-FCP067N65S3
MOSFETs 650V 44A N-Channel SuperFET MOSFET Product overview: FCP067N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 44A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP067N65S3 can be used for catalog matching and distributor lookup.

MOSFETs 650V 44A N-Channel SuperFET MOSFET Product overview: FCP067N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 44A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP067N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 1723424 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1723424
MOSFETs 1723424
N-Channel SuperFET MOSFET 650V 44A TO220

N-Channel SuperFET MOSFET 650V 44A TO220

Supplier's Site
MOSFETs - 1724628 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1724628
MOSFETs 1724628
N-Channel SuperFET MOSFET 650V 44A TO220

N-Channel SuperFET MOSFET 650V 44A TO220

Supplier's Site
MOSFETs - 1724628P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1724628P
MOSFETs 1724628P
N-Channel SuperFET MOSFET 650V 44A TO220

N-Channel SuperFET MOSFET 650V 44A TO220

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP067N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP067N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP067N65S3
MOSFET N-CH 650V 44A TO220

MOSFET N-CH 650V 44A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V 44A N-Channel SuperFET MOSFET

MOSFET 650V 44A N-Channel SuperFET MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 650V, 44A, To-220-3L; Transistor Polarity Onsemi - 84Y5814 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 44A, To-220-3L; Transistor Polarity Onsemi
84Y5814
Mosfet, N-Ch, 650V, 44A, To-220-3L; Transistor Polarity Onsemi 84Y5814
MOSFET, N-CH, 650V, 44A, TO-220-3L; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 44A, TO-220-3L; Transistor Polarity:N Channel; Continuous Drain Current Id:44A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCP067N65S3-ND 847310-FCP067N65S3 2088-FCP067N65S3 1723424 1724628P FCP067N65S3 FCP067N65S3 84Y5814
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP067N65S3 N-Channel 650V 44A MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 44A, To-220-3L; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 SOT3 Tube TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-3; TO-220
MOSFET Operating Mode Enhancement Enhancement
PD 312 milliwatts
Unlock Full Specs
to access all available technical data