Manufacturer: ON Semiconductor
Win Source Part Number: 871556-FCMT299N60
Series: SuperFET® II
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 12A (Ta) 125W (Tc) Surface Mount Power88
Package: 4-PowerTSFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: FCMT299
Categories: Discrete Semiconductor Products
Case / Package: Power88
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCMT299N60DKR, FCMT299N60TR, FCMT299N60CT
N-Channel 600V 12A (Ta) 125W (Tc) Surface Mount Power88
N-Channel 600V 12A (Ta) 125W (Tc) Surface Mount Power88
N-Channel 600V 12A (Ta) 125W (Tc) Surface Mount Power88
MOSFETs N-Channel SuperFET II MOSFET Product overview: FCMT299N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCMT299N60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 12A POWER88
MOSFET, N-CH, 12A, 600V, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.5V; Power Dissipation RoHS Compliant: Yes
MOSFET HV SuperJunction MOS
MOSFET SF2 600V 299MOHM F PQFN88
MOSFET N-CH 600V 12A POWER88
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 871556-FCMT299N60 | FCMT299N60TR-ND | 2088-FCMT299N60 | FCMT299N60 | 99AC9139 | 598-FCMT299N60 | FCMT299N60 | FCMT299N60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCMT299N60 | Single FETs, MOSFETs | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 12A, 600V, Pqfn; Transistor Polarity Onsemi | MOSFET HV SuperJunction MOS | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; Power88 | 4-PowerTSFN | Reel | 4-PowerTSFN | TO-3 | 4-PowerTSFN | ||
| MOSFET Operating Mode | Enhancement | |||||||
| Transconductance | 0.0120 kS |