onsemi MOSFETs FCMT250N65S3

Description
SUPERFET3 650V PQFN88
Request a Quote Datasheet
Description
SUPERFET3 650V PQFN88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1784657 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784657
MOSFETs 1784657
SUPERFET3 650V PQFN88

SUPERFET3 650V PQFN88

Supplier's Site
MOSFETs - 1784241 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784241
MOSFETs 1784241
SUPERFET3 650V PQFN88

SUPERFET3 650V PQFN88

Supplier's Site
MOSFETs - 1784657P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784657P
MOSFETs 1784657P
SUPERFET3 650V PQFN88

SUPERFET3 650V PQFN88

Supplier's Site
Singapore, Singapore
N-Channel 650 V 12 A MOSFET Transistor
278-FCMT250N65S3
N-Channel 650 V 12 A MOSFET Transistor 278-FCMT250N65S3
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 250 mΩ, Power88, 3000-REEL Product overview: FCMT250N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCMT250N65S3 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 250 mΩ, Power88, 3000-REEL Product overview: FCMT250N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCMT250N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1058684-FCMT250N65S3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1058684-FCMT250N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1058684-FCMT250N65S3
Win Source Part Number: 1058684-FCMT250N65S3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Rds On (Max) @ Id, Vgs: 250mOhm @ 6A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1.2mA Power Dissipation (Max): 90W (Tc) Package / Case: 4-PowerTSFN Supplier Device Package: Power88 Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1010 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FCMT250N65S3OSCT,FCM T250N65S3-ND,FCMT250 N65S3OSTR,FCMT250N65 S3OSDKR Base Product Number: FCMT250 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1058684-FCMT250N65S3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFET® III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 250mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1.2mA
Power Dissipation (Max): 90W (Tc)
Package / Case: 4-PowerTSFN
Supplier Device Package: Power88
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1010 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FCMT250N65S3OSCT,FCMT250N65S3-ND,FCMT250N65S3OSTR,FCMT250N65S3OSDKR
Base Product Number: FCMT250
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - FCMT250N65S3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCMT250N65S3OSDKR-ND
Single FETs, MOSFETs FCMT250N65S3OSDKR-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount Power88

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount Power88

Buy Now Datasheet
Single FETs, MOSFETs - FCMT250N65S3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCMT250N65S3OSTR-ND
Single FETs, MOSFETs FCMT250N65S3OSTR-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount Power88

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount Power88

Buy Now Datasheet
Single FETs, MOSFETs - FCMT250N65S3OSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCMT250N65S3OSCT-ND
Single FETs, MOSFETs FCMT250N65S3OSCT-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount Power88

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount Power88

Buy Now Datasheet
Mosfet, N-Ch, 650V, 12A, Pqfn; Transistor Polarity Onsemi - 62AC6861 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 12A, Pqfn; Transistor Polarity Onsemi
62AC6861
Mosfet, N-Ch, 650V, 12A, Pqfn; Transistor Polarity Onsemi 62AC6861
MOSFET, N-CH, 650V, 12A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 650V, 12A, PQFN; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V 12A 250 mOhm

MOSFET SUPERFET3 650V 12A 250 mOhm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCMT250N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCMT250N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCMT250N65S3
MOSFET N-CH 650V 12A POWER88

MOSFET N-CH 650V 12A POWER88

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1784657 1784657P 278-FCMT250N65S3 1058684-FCMT250N65S3 FCMT250N65S3OSDKR-ND 62AC6861 FCMT250N65S3 FCMT250N65S3
Product Name MOSFETs MOSFETs N-Channel 650 V 12 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N-Ch, 650V, 12A, Pqfn; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type Power88 Power88 SOT3 4-PowerTSFN TO-3 Power88
Number of units in IC 1
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers