onsemi Single FETs, MOSFETs FCMT125N65S3

Description
N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount 4-PQFN (8x8)
Request a Quote Datasheet
Description
N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount 4-PQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCMT125N65S3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCMT125N65S3OSDKR-ND
Single FETs, MOSFETs FCMT125N65S3OSDKR-ND
N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount 4-PQFN (8x8)

N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount 4-PQFN (8x8)

Buy Now Datasheet
Single FETs, MOSFETs - FCMT125N65S3OSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCMT125N65S3OSCT-ND
Single FETs, MOSFETs FCMT125N65S3OSCT-ND
N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount 4-PQFN (8x8)

N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount 4-PQFN (8x8)

Buy Now Datasheet
Single FETs, MOSFETs - FCMT125N65S3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCMT125N65S3OSTR-ND
Single FETs, MOSFETs FCMT125N65S3OSTR-ND
N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount 4-PQFN (8x8)

N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount 4-PQFN (8x8)

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 24 A MOSFET Transistor
278-FCMT125N65S3
N-Channel 650 V 24 A MOSFET Transistor 278-FCMT125N65S3
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, Power88, 3000-REEL Product overview: FCMT125N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCMT125N65S3 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, Power88, 3000-REEL Product overview: FCMT125N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCMT125N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323968-FCMT125N65S3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323968-FCMT125N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323968-FCMT125N65S3
Manufacturer: onsemi Win Source Part Number: 1323968-FCMT125N65S3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 125mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4.5V @ 590µA Power Dissipation (Max): 181W (Tc) Supplier Device Package: 4-PQFN (8x8) Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1920 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 4-PowerTSFN ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCMT125N65S3OSTR,FCM T125N65S3OSDKR,FCMT1 25N65S3OSCT Base Product Number: FCMT125 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1323968-FCMT125N65S3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 125mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 590µA
Power Dissipation (Max): 181W (Tc)
Supplier Device Package: 4-PQFN (8x8)
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1920 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-PowerTSFN
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCMT125N65S3OSTR,FCMT125N65S3OSDKR,FCMT125N65S3OSCT
Base Product Number: FCMT125
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCMT125N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCMT125N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCMT125N65S3
MOSFET N-CH 650V 24A 4PQFN

MOSFET N-CH 650V 24A 4PQFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SF3 650V 125MOHM MO SFET

MOSFET SF3 650V 125MOHM MO SFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCMT125N65S3OSDKR-ND 278-FCMT125N65S3 1323968-FCMT125N65S3 FCMT125N65S3 FCMT125N65S3
Product Name Single FETs, MOSFETs N-Channel 650 V 24 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data