Motor Driver I²C, SPI 32-LQFP (7x7)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037889-FCM8531QY
Packaging: Tray
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MICROPROCESSOR CIRCUIT, CMOS, PQ
Motor Driver I²C, SPI 32-LQFP (7x7)
Motor Driver I²C, SPI 32-LQFP (7x7)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | FCM8531QY-ND | 1037889-FCM8531QY | FCM8531QY | FCM8531QY |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - FCM8531QY | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 32-LQFP | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |