onsemi Motor Drivers, Controllers FCM8201QY

Description
Motor Driver SPI 32-LQFP (7x7)
Request a Quote Datasheet
Description
Motor Driver SPI 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - FCM8201QY-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
FCM8201QY-ND
Motor Drivers, Controllers FCM8201QY-ND
Motor Driver SPI 32-LQFP (7x7)

Motor Driver SPI 32-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-FCM8201QY
Motor Driver IC 744-FCM8201QY
Motion Control Electronic, PQFP32 Product overview: FCM8201QY from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FCM8201QY can be used for catalog matching and distributor lookup.

Motion Control Electronic, PQFP32 Product overview: FCM8201QY from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FCM8201QY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - FCM8201QY - 774443-FCM8201QY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - FCM8201QY
774443-FCM8201QY
PMIC - PMIC - Motor Drivers, Controllers - FCM8201QY 774443-FCM8201QY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774443-FCM8201QY Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 32-LQFP Applications: General Mounting: SMD Operating Supply Voltage: 10 V ~ 17 V Function: Controller - Commutation, Direction Management Interface: SPI Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: FCM8201QY Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Introduction Date: September 08, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774443-FCM8201QY
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 32-LQFP
Applications: General
Mounting: SMD
Operating Supply Voltage: 10 V ~ 17 V
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: FCM8201QY
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Introduction Date: September 08, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - FCM8201QY - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
FCM8201QY
PMIC - Motor Drivers, Controllers FCM8201QY
IC MOTOR DRIVER 10V-17V 32LQFP

IC MOTOR DRIVER 10V-17V 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - FCM8201QY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
FCM8201QY
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers FCM8201QY
BRUSHLESS DC MOTOR CONTROLLER

BRUSHLESS DC MOTOR CONTROLLER

Supplier's Site
Motor Drivers, Controllers - FCM8201QY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FCM8201QY
Motor Drivers, Controllers FCM8201QY
Motor Driver SPI 32-LQFP (7x7)

Motor Driver SPI 32-LQFP (7x7)

Buy Now Datasheet
Motor Drivers, Controllers - FCM8201QY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FCM8201QY
Motor Drivers, Controllers FCM8201QY
Motor Driver SPI 32-LQFP (7x7)

Motor Driver SPI 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motor Controllers DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number FCM8201QY-ND 744-FCM8201QY 774443-FCM8201QY FCM8201QY FCM8201QY FCM8201QY
Product Name Motor Drivers, Controllers Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - FCM8201QY PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 32-LQFP
Communication SPI SPI
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data