Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173614-FCI7N60
Series: SuperFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: FCI7N60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 920pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): STI10N62K3; SPI07N60C3XK; AOWF7S60;
Introduction Date: July 05, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MOSFETs HIGH POWER Product overview: FCI7N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCI7N60 can be used for catalog matching and distributor lookup.
N-Channel 600V 7A (Tc) 83W (Tc) Through Hole I2PAK (TO-262)
MOSFET N-CH 600V 7A I2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1173614-FCI7N60 | 2088-FCI7N60 | FCI7N60-ND | FCI7N60 | FCI7N60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCI7N60 | MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 83000 milliwatts | 83 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA |