600V 76A N-Channel Power MOSFET, 36mΩ, TO-247 Product overview: FCH76N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 76A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH76N60N can be used for catalog matching and distributor lookup.
N-Channel 600V 76A (Tc) 543W (Tc) Through Hole TO-247-3
POWER FIELD-EFFECT TRANSISTOR, 7
MOSFET N-CH 600V 76A TO247-3
MOSFET 600V N-Chan MOSFET SupreMOS
MOSFET 600V N-Chan MOSFET SupreMOS
MOSFET N-CH 600V 76A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FCH76N60N | FCH76N60N-ND | FCH76N60N | FCH76N60N | 598-FCH76N60N | FCH76N60N |
| Product Name | N-Channel 600V 76A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | MOSFET 600V N-Chan MOSFET SupreMOS | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 543000 milliwatts | 543000 milliwatts | 543000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) | SILICON |