onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60N FCH47N60N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133805-FCH47N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 368W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 151nC @ 10V Max Input Capacitance: 6700pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 62 mOhm @ 23.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133805-FCH47N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 368W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 151nC @ 10V Max Input Capacitance: 6700pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 62 mOhm @ 23.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60N - 133805-FCH47N60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60N
133805-FCH47N60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60N 133805-FCH47N60N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 133805-FCH47N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 368W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 151nC @ 10V Max Input Capacitance: 6700pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 62 mOhm @ 23.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133805-FCH47N60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 368W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 151nC @ 10V
Max Input Capacitance: 6700pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 62 mOhm @ 23.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FCH47N60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH47N60N-ND
Single FETs, MOSFETs FCH47N60N-ND
N-Channel 600V 47A (Tc) 368W (Tc) Through Hole TO-247-3

N-Channel 600V 47A (Tc) 368W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - 1990-FCH47N60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1990-FCH47N60N-ND
Single FETs, MOSFETs 1990-FCH47N60N-ND
N-Channel 600V 47A (Tc) 368W (Tc) Through Hole TO-247-3

N-Channel 600V 47A (Tc) 368W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 47A MOSFET Transistor
278-FCH47N60N
N-Channel 600V 47A MOSFET Transistor 278-FCH47N60N
600V 47A N-Channel Power MOSFET TO-247 62mR Product overview: FCH47N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH47N60N can be used for catalog matching and distributor lookup.

600V 47A N-Channel Power MOSFET TO-247 62mR Product overview: FCH47N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH47N60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH47N60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH47N60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH47N60N
MOSFET N-CH 600V 47A TO247-3

MOSFET N-CH 600V 47A TO247-3

Supplier's Site
Single FETs, MOSFETs - FCH47N60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH47N60N
Single FETs, MOSFETs FCH47N60N
POWER FIELD-EFFECT TRANSISTOR, 4

POWER FIELD-EFFECT TRANSISTOR, 4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V N-Chan MOSFET SupreMOS

MOSFET 600V N-Chan MOSFET SupreMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 133805-FCH47N60N FCH47N60N-ND 278-FCH47N60N FCH47N60N FCH47N60N FCH47N60N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH47N60N Single FETs, MOSFETs N-Channel 600V 47A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 368000 milliwatts 368000 milliwatts 368000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers