onsemi Single FETs, MOSFETs FCH47N60F-F085

Description
N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCH47N60F-F085OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH47N60F-F085OS-ND
Single FETs, MOSFETs FCH47N60F-F085OS-ND
N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-247-3

N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-247-3

Buy Now Datasheet
 - FCH47N60F-F085 - Rochester Electronics
Newburyport, MA, United States
N-Channel MOSFET 600V, 47A

N-Channel MOSFET 600V, 47A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NMOS TO247 600V 47 MOHM

MOSFET NMOS TO247 600V 47 MOHM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH47N60F-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH47N60F-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH47N60F-F085
MOSFET N-CH 600V 47A TO247-3

MOSFET N-CH 600V 47A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCH47N60F-F085OS-ND FCH47N60F-F085 FCH47N60F-F085 FCH47N60F-F085
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7416QTR - 65168-AUIRF7416QTR - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
6 suppliers
0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers