onsemi 600V 35A MOSFET Transistor FCH35N60

Description
600V 35A N-CH Power MOSFET TO-247 Product overview: FCH35N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH35N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 35A N-CH Power MOSFET TO-247 Product overview: FCH35N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH35N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 35A MOSFET Transistor
278-FCH35N60
600V 35A MOSFET Transistor 278-FCH35N60
600V 35A N-CH Power MOSFET TO-247 Product overview: FCH35N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH35N60 can be used for catalog matching and distributor lookup.

600V 35A N-CH Power MOSFET TO-247 Product overview: FCH35N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH35N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH35N60 - 040249-FCH35N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH35N60
040249-FCH35N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH35N60 040249-FCH35N60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040249-FCH35N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 312.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 181nC @ 10V Max Input Capacitance: 6640pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 98 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040249-FCH35N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 312.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 181nC @ 10V
Max Input Capacitance: 6640pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 98 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FCH35N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH35N60-ND
Single FETs, MOSFETs FCH35N60-ND
N-Channel 600V 35A (Tc) 312.5W (Tc) Through Hole TO-247-3

N-Channel 600V 35A (Tc) 312.5W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
FCH35N60
MOSFET FCH35N60
MOSFET 600V N-Channel SuperFET

MOSFET 600V N-Channel SuperFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH35N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH35N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH35N60
MOSFET N-CH 600V 35A TO247-3

MOSFET N-CH 600V 35A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FCH35N60 040249-FCH35N60 FCH35N60-ND FCH35N60 FCH35N60
Product Name 600V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH35N60 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 312500 milliwatts 312500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data