600V 22A N-Channel Power MOSFET TO-247 Product overview: FCH22N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH22N60N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037880-FCH22N60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 205W (Tc)
Family Name: FCH22N60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1950pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 165 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): STW26NM60N-H; STW20N65M5; STW26NM60-H; STW18N65M5;
Introduction Date: April 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 450
N-Channel 600V 22A (Tc) 205W (Tc) Through Hole TO-247-3
MOSFET N-CH 600V 22A TO247-3
MOSFET N-CH 600V 22A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FCH22N60N | 1037880-FCH22N60N | FCH22N60N-ND | FCH22N60N | FCH22N60N | FCH22N60N |
| Product Name | N-Channel 600V 22A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH22N60N | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 205000 milliwatts | 205000 milliwatts | 205000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| V(BR)DSS | 600 volts | 600 volts |