Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066889-FCH20N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 3080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 30
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-247-3
MOSFET N-CH 600V 20A TO-247 Product overview: FCH20N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH20N60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 20A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 066889-FCH20N60 | FCH20N60-ND | 278-FCH20N60 | FCH20N60 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH20N60 | Single FETs, MOSFETs | 600V 20A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | |||
| PD | 208000 milliwatts | 208000 milliwatts |