onsemi Single FETs, MOSFETs FCH110N65F-F155

Description
N-Channel 650V 35A (Tc) 357W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 35A (Tc) 357W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCH110N65F-F155-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH110N65F-F155-ND
Single FETs, MOSFETs FCH110N65F-F155-ND
N-Channel 650V 35A (Tc) 357W (Tc) Through Hole TO-247-3

N-Channel 650V 35A (Tc) 357W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1007989-FCH110N65F-F155 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1007989-FCH110N65F-F155
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1007989-FCH110N65F-F155
Win Source Part Number: 1007989-FCH110N65F-F 155 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FRFET®, SuperFET® II Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Rds On (Max) @ Id, Vgs: 110mOhm @ 17.5A, 10V Vgs(th) (Max) @ Id: 5V @ 3.5mA Power Dissipation (Max): 357W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4895 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: 2156-FCH110N65F-F155 ,ONSFSCFCH110N65F-F1 55 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1007989-FCH110N65F-F155
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FRFET®, SuperFET® II
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 110mOhm @ 17.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 3.5mA
Power Dissipation (Max): 357W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 145 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4895 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-FCH110N65F-F155,ONSFSCFCH110N65F-F155
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
650V 35A MOSFET Transistor
278-FCH110N65F-F155
650V 35A MOSFET Transistor 278-FCH110N65F-F155
MOSFET N-CH 650V 35A TO247 Product overview: FCH110N65F-F155 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH110N65F-F155 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 35A TO247 Product overview: FCH110N65F-F155 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH110N65F-F155 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FCH110N65F-F155 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH110N65F-F155
Single FETs, MOSFETs FCH110N65F-F155
MOSFET N-CH 650V 35A TO247

MOSFET N-CH 650V 35A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SuperFET2 650V, 110 mOhm, FRFET

MOSFET SuperFET2 650V, 110 mOhm, FRFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH110N65F-F155 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH110N65F-F155
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH110N65F-F155
MOSFET N-CH 650V 35A TO247

MOSFET N-CH 650V 35A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCH110N65F-F155-ND 1007989-FCH110N65F-F155 278-FCH110N65F-F155 FCH110N65F-F155 FCH110N65F-F155 FCH110N65F-F155
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 35A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 Bulk TO-247; TO-247-3 TO-247; TO-247-3
PD 357000 milliwatts 357 milliwatts 357000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details