Manufacturer: ON Semiconductor
Win Source Part Number: 1173585-FCH104N60
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 357W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 37A
Rds On (Maximum) at Id, Vgs: 104mOhm at 18.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 82nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4165pF at 380V
N-Channel 600V 37A (Tc) 357W (Tc) Through Hole TO-247-3
FCH104N60 - N-Channel SuperFETII MOSFET
Power MOSFET, N-Channel, SUPERFET® II, FAST, 600 V, 37 A, 104 mΩ, TO-247, 450-TUBE Product overview: FCH104N60 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 37 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 37 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH104N60 can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 37A TO247-3
MOSFET N-CH 600V 37A TO247-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1173585-FCH104N60 | FCH104N60-ND | FCH104N60 | 278-FCH104N60 | FCH104N60 | FCH104N60 | FCH104N60 |
| Product Name | FETs - Single - FCH104N60 | Single FETs, MOSFETs | N-Channel 600 V 37 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | |||||
| PD | 357000 milliwatts | 357000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |