Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1325372-FCH077N65F-F
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 54A (Tc)
Rds On (Max) @ Id, Vgs: 77mOhm @ 27A, 10V
Vgs(th) (Max) @ Id: 5V @ 5.4mA
Power Dissipation (Max): 481W (Tc)
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 164 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7109 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 75
HTSUS: 8542.39.0001
Other Part Number: 2156-FCH077N65F-F155
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 650V 54A TO247 Product overview: FCH077N65F-F155 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 54A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH077N65F-F155 can be used for catalog matching and distributor lookup.
N-Channel 650V 54A (Tc) 481W (Tc) Through Hole TO-247-3
MOSFET N-CH 650V 54A TO247
MOSFET SuperFET2 650V, 77 mOhm, FRFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1325372-FCH077N65F-F155 | 278-FCH077N65F-F155 | FCH077N65F-F155-ND | FCH077N65F-F155 | FCH077N65F-F155 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 650V 54A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 481000 milliwatts | 481 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; SOT3; TO-247-3 | Bulk | TO-247; TO-247-3 | 10V |