Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1010199-FCH077N65F_F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 481W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 54A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 164nC @ 10V
Max Input Capacitance: 7162pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 27A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 650V 54A TO247 Product overview: FCH077N65F_F085 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 54A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 54A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FCH077N65F_F085 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1010199-FCH077N65F_F085 | 285-FCH077N65F_F085 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH077N65F_F085 | 650V 54A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 650 volts | |
| PD | 481000 milliwatts | 481000 milliwatts |