onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH072N60F FCH072N60F

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040248-FCH072N60F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 481W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 215nC @ 10V Max Input Capacitance: 8660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 72 mOhm @ 26A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040248-FCH072N60F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 481W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 215nC @ 10V Max Input Capacitance: 8660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 72 mOhm @ 26A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH072N60F - 040248-FCH072N60F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH072N60F
040248-FCH072N60F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH072N60F 040248-FCH072N60F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040248-FCH072N60F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 481W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 215nC @ 10V Max Input Capacitance: 8660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 72 mOhm @ 26A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040248-FCH072N60F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 481W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 215nC @ 10V
Max Input Capacitance: 8660pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 72 mOhm @ 26A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FCH072N60F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH072N60F-ND
Single FETs, MOSFETs FCH072N60F-ND
N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3

N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 52A 72mOhm MOSFET Transistor
2088-FCH072N60F
N-Channel 600V 52A 72mOhm MOSFET Transistor 2088-FCH072N60F
MOSFETs 600V, 52A, 72mOhm N-Channel Mosfet Product overview: FCH072N60F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 52A, 72mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, 72mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH072N60F can be used for catalog matching and distributor lookup.

MOSFETs 600V, 52A, 72mOhm N-Channel Mosfet Product overview: FCH072N60F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 52A, 72mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 52A, 72mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH072N60F can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FCH072N60F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH072N60F
Single FETs, MOSFETs FCH072N60F
MOSFET N-CH 600V 52A TO247-3

MOSFET N-CH 600V 52A TO247-3

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 52A, To-247-3; Transistor Polarity Onsemi - 46AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 52A, To-247-3; Transistor Polarity Onsemi
46AC0754
Mosfet, N-Ch, 600V, 52A, To-247-3; Transistor Polarity Onsemi 46AC0754
MOSFET, N-CH, 600V, 52A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 52A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:52A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.065ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH072N60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH072N60F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH072N60F
MOSFET N-CH 600V 52A TO247-3

MOSFET N-CH 600V 52A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V, 52A, 72mOhm N-Channel Mosfet

MOSFET 600V, 52A, 72mOhm N-Channel Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 040248-FCH072N60F FCH072N60F-ND 2088-FCH072N60F FCH072N60F 46AC0754 FCH072N60F FCH072N60F
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH072N60F Single FETs, MOSFETs N-Channel 600V 52A 72mOhm MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 600V, 52A, To-247-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 481000 milliwatts 481 milliwatts 481000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247 TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details