onsemi FETs - Single - FCH070N60E FCH070N60E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173578-FCH070N60E Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Long Leads Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 481W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 52A Rds On (Maximum) at Id, Vgs: 70mOhm at 26A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 166nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4925pF at 380V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173578-FCH070N60E Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Long Leads Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 481W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 52A Rds On (Maximum) at Id, Vgs: 70mOhm at 26A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 166nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4925pF at 380V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - FCH070N60E - 1173578-FCH070N60E - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FCH070N60E
1173578-FCH070N60E
FETs - Single - FCH070N60E 1173578-FCH070N60E
Manufacturer: ON Semiconductor Win Source Part Number: 1173578-FCH070N60E Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Long Leads Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 481W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 52A Rds On (Maximum) at Id, Vgs: 70mOhm at 26A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 166nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4925pF at 380V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173578-FCH070N60E
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247 Long Leads
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 481W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 52A
Rds On (Maximum) at Id, Vgs: 70mOhm at 26A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 166nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4925pF at 380V

Buy Now
Single FETs, MOSFETs - FCH070N60EOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH070N60EOS-ND
Single FETs, MOSFETs FCH070N60EOS-ND
N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3

N-Channel 600V 52A (Tc) 481W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
2088-FCH070N60E
N-Channel MOSFET Transistor 2088-FCH070N60E
MOSFETs N-Channel SuperFET II Easy-Drive MOSFET Product overview: FCH070N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH070N60E can be used for catalog matching and distributor lookup.

MOSFETs N-Channel SuperFET II Easy-Drive MOSFET Product overview: FCH070N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH070N60E can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH070N60E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH070N60E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH070N60E
MOSFET N-CH 600V 52A TO247

MOSFET N-CH 600V 52A TO247

Supplier's Site
MOSFET N-CH 600V 52A - 598-FCH070N60E - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 52A
598-FCH070N60E
MOSFET N-CH 600V 52A 598-FCH070N60E
MOSFET N-CH 600V 52A

MOSFET N-CH 600V 52A

Supplier's Site
Single FETs, MOSFETs - FCH070N60E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH070N60E
Single FETs, MOSFETs FCH070N60E
MOSFET N-CH 600V 52A TO247

MOSFET N-CH 600V 52A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 600V 72MOHM E TO247

MOSFET SF2 600V 72MOHM E TO247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1173578-FCH070N60E FCH070N60EOS-ND 2088-FCH070N60E FCH070N60E 598-FCH070N60E FCH070N60E FCH070N60E
Product Name FETs - Single - FCH070N60E Single FETs, MOSFETs N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 600V 52A Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 481000 milliwatts 481 milliwatts 481000 milliwatts 481000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data