onsemi N-Channel 650 V 76 A MOSFET Transistor FCH041N65EFLN4

Description
Power MOSFET, N-Channel, SUPERFET® II, FRFET®, 650 V, 76 A, 41 mΩ, TO-247 Narrow 4L, 450-TUBE Product overview: FCH041N65EFLN4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 76 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 76 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH041N65EFLN4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® II, FRFET®, 650 V, 76 A, 41 mΩ, TO-247 Narrow 4L, 450-TUBE Product overview: FCH041N65EFLN4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 76 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 76 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH041N65EFLN4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 76 A MOSFET Transistor
278-FCH041N65EFLN4
N-Channel 650 V 76 A MOSFET Transistor 278-FCH041N65EFLN4
Power MOSFET, N-Channel, SUPERFET® II, FRFET®, 650 V, 76 A, 41 mΩ, TO-247 Narrow 4L, 450-TUBE Product overview: FCH041N65EFLN4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 76 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 76 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH041N65EFLN4 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® II, FRFET®, 650 V, 76 A, 41 mΩ, TO-247 Narrow 4L, 450-TUBE Product overview: FCH041N65EFLN4 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 76 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 76 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCH041N65EFLN4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1022082-FCH041N65EFLN4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1022082-FCH041N65EFLN4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1022082-FCH041N65EFLN4
Win Source Part Number: 1022082-FCH041N65EFL N4 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FRFET®, SuperFET® II Package: Tube Standard Package: 450 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Rds On (Max) @ Id, Vgs: 41mOhm @ 38A, 10V Vgs(th) (Max) @ Id: 5V @ 7.6mA Power Dissipation (Max): 595W (Tc) Mounting Type: Through Hole Package / Case: TO-247-4 Supplier Device Package: TO-247-4 Gate Charge (Qg) (Max) @ Vgs: 298 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 12560 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FCH041 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1022082-FCH041N65EFLN4
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FRFET®, SuperFET® II
Package: Tube
Standard Package: 450
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 76A (Tc)
Rds On (Max) @ Id, Vgs: 41mOhm @ 38A, 10V
Vgs(th) (Max) @ Id: 5V @ 7.6mA
Power Dissipation (Max): 595W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-4
Supplier Device Package: TO-247-4
Gate Charge (Qg) (Max) @ Vgs: 298 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 12560 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FCH041
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH041N65EFLN4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH041N65EFLN4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH041N65EFLN4
MOSFET N-CH 650V 76A TO247-4

MOSFET N-CH 650V 76A TO247-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SF2 650V 44MOHM F TO2474L

MOSFET SF2 650V 44MOHM F TO2474L

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCH041N65EFLN4 1022082-FCH041N65EFLN4 FCH041N65EFLN4 FCH041N65EFLN4
Product Name N-Channel 650 V 76 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 195A TO220 MOSFET Transistor - 278-AUIRF2804 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers