N-Channel 650V 76A (Tc) 595W (Tc) Through Hole TO-247-3
MOSFET N-CH 650V 76A TO247
MOSFET N-CH 650V 76A TO247
MOSFET 700V NChnl SuperFET II FRFET MOSFET
MOSFET, N-CH, 650V, 76A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:76A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FCH041N65EF-F155OS-ND | FCH041N65EF-F155 | FCH041N65EF-F155 | FCH041N65EF-F155 | 84Y5810 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 650V, 76A, To-247-3; Transistor Polarity Onsemi |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 | |
| Packing Method | Tube; Tube,Tube | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 650 volts |