onsemi Single FETs, MOSFETs FCH041N60F

Description
N-Channel 600V 76A (Tc) 595W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 76A (Tc) 595W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCH041N60F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH041N60F-ND
Single FETs, MOSFETs FCH041N60F-ND
N-Channel 600V 76A (Tc) 595W (Tc) Through Hole TO-247-3

N-Channel 600V 76A (Tc) 595W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 8651268 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8651268
MOSFETs 8651268
MOSFET N-Ch 600V 76A SuperFET II TO247

MOSFET N-Ch 600V 76A SuperFET II TO247

Supplier's Site
MOSFETs - 8651268P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8651268P
MOSFETs 8651268P
MOSFET N-Ch 600V 76A SuperFET II TO247

MOSFET N-Ch 600V 76A SuperFET II TO247

Supplier's Site
MOSFETs - 1241458 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241458
MOSFETs 1241458
MOSFET N-Ch 600V 76A SuperFET II TO247

MOSFET N-Ch 600V 76A SuperFET II TO247

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N60F - 125189-FCH041N60F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N60F
125189-FCH041N60F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N60F 125189-FCH041N60F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 125189-FCH041N60F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 595W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 76A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 360nC @ 10V Max Input Capacitance: 14365pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 41 mOhm @ 38A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125189-FCH041N60F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 595W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 76A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 360nC @ 10V
Max Input Capacitance: 14365pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 41 mOhm @ 38A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V MOSFET Transistor
2088-FCH041N60F
N-Channel 600V MOSFET Transistor 2088-FCH041N60F
MOSFETs 600V N-Channel MOSFET, FRFET Product overview: FCH041N60F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH041N60F can be used for catalog matching and distributor lookup.

MOSFETs 600V N-Channel MOSFET, FRFET Product overview: FCH041N60F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH041N60F can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 600V, 76A, To-247-3; Transistor Polarity Onsemi - 46AC0753 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 76A, To-247-3; Transistor Polarity Onsemi
46AC0753
Mosfet, N-Ch, 600V, 76A, To-247-3; Transistor Polarity Onsemi 46AC0753
MOSFET, N-CH, 600V, 76A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:76A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 76A, TO-247-3; Transistor Polarity:N Channel; Continuous Drain Current Id:76A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH041N60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH041N60F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH041N60F
MOSFET N-CH 600V 76A TO247-3

MOSFET N-CH 600V 76A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V N-Channel MOSFET, FRFET

MOSFET 600V N-Channel MOSFET, FRFET

Buy Now Datasheet
Single FETs, MOSFETs - FCH041N60F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH041N60F
Single FETs, MOSFETs FCH041N60F
POWER FIELD-EFFECT TRANSISTOR, 7

POWER FIELD-EFFECT TRANSISTOR, 7

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCH041N60F-ND 8651268 8651268P 125189-FCH041N60F 2088-FCH041N60F 46AC0753 FCH041N60F FCH041N60F FCH041N60F
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N60F N-Channel 600V MOSFET Transistor Mosfet, N-Ch, 600V, 76A, To-247-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-247; SOT3; TO-247 Tube TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data