Win Source Part Number: 1125618-FCH041N60F-F
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, SuperFET® II
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 76A (Tc)
Rds On (Max) @ Id, Vgs: 41mOhm @ 38A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 595W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 347 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10900 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FCH041N60FF085; FCH041N60F_F085;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FCH041N60F_F085-ND,1
Base Product Number: FCH041
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFETs Auto SuperFET2 600V 41mOhm, 76A, FRFET Product overview: FCH041N60F-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 41mOhm, 76A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 41mOhm, 76A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH041N60F-F085
N-Channel 600V 76A (Tc) 595W (Tc) Through Hole TO-247-3
MOSFET Auto SuperFET2 600V 41mOhm, 76A, FRFET
MOSFET N-CH 600V 76A TO247-3
MOSFET N-CH 600V 76A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1125618-FCH041N60F-F085 | 2088-FCH041N60F-F085 | FCH041N60F-F085-ND | FCH041N60F-F085 | FCH041N60F-F085 | FCH041N60F-F085 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 41mOhm 76A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 595000 milliwatts | 595 milliwatts | 595000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; SOT3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| MOSFET Operating Mode | Enhancement |