onsemi N-Channel 600V 77A MOSFET Transistor FCH041N60E

Description
MOSFETs N-Channel SuperFET II Easy-Drive MOSFET 600V, 77A, 41mO Product overview: FCH041N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 77A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH041N60E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Channel SuperFET II Easy-Drive MOSFET 600V, 77A, 41mO Product overview: FCH041N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 77A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH041N60E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 77A MOSFET Transistor
2088-FCH041N60E
N-Channel 600V 77A MOSFET Transistor 2088-FCH041N60E
MOSFETs N-Channel SuperFET II Easy-Drive MOSFET 600V, 77A, 41mO Product overview: FCH041N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 77A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH041N60E can be used for catalog matching and distributor lookup.

MOSFETs N-Channel SuperFET II Easy-Drive MOSFET 600V, 77A, 41mO Product overview: FCH041N60E from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 77A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH041N60E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N60E - 204065-FCH041N60E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N60E
204065-FCH041N60E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N60E 204065-FCH041N60E
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204065-FCH041N60E Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 592W (Tc) Family Name: FCH041N60E Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 77A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 380nC @ 10V Max Input Capacitance: 13700pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 41 mOhm @ 39A, 10V Alternative Parts (Cross-Reference): R6576KNZ1C9; R6576ENZ1C9; R6576ENZ4C13; IPW60R045CPA; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204065-FCH041N60E
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 592W (Tc)
Family Name: FCH041N60E
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 77A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 380nC @ 10V
Max Input Capacitance: 13700pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 41 mOhm @ 39A, 10V
Alternative Parts (Cross-Reference): R6576KNZ1C9; R6576ENZ1C9; R6576ENZ4C13; IPW60R045CPA;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single FETs, MOSFETs - FCH041N60E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH041N60E-ND
Single FETs, MOSFETs FCH041N60E-ND
N-Channel 600V 77A (Tc) 592W (Tc) Through Hole TO-247-3

N-Channel 600V 77A (Tc) 592W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 8095053P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8095053P
MOSFETs 8095053P
MOSFET, Fairchild, FCH041N60E

MOSFET, Fairchild, FCH041N60E

Supplier's Site
MOSFETs - 8095053 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8095053
MOSFETs 8095053
MOSFET, Fairchild, FCH041N60E

MOSFET, Fairchild, FCH041N60E

Supplier's Site
MOSFETs - 1454402 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454402
MOSFETs 1454402
MOSFET, Fairchild, FCH041N60E

MOSFET, Fairchild, FCH041N60E

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SF2 600V 41MOHM E TO247

MOSFET SF2 600V 41MOHM E TO247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH041N60E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH041N60E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH041N60E
MOSFET N-CH 600V 77A TO247-3

MOSFET N-CH 600V 77A TO247-3

Supplier's Site
Single FETs, MOSFETs - FCH041N60E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH041N60E
Single FETs, MOSFETs FCH041N60E
POWER FIELD-EFFECT TRANSISTOR, 7

POWER FIELD-EFFECT TRANSISTOR, 7

Supplier's Site Datasheet
Single FETs, MOSFETs - FCH041N60E - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH041N60E
Single FETs, MOSFETs FCH041N60E
MOSFET N-CH 600V 77A TO247-3

MOSFET N-CH 600V 77A TO247-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FCH041N60E 204065-FCH041N60E FCH041N60E-ND 8095053P 8095053 FCH041N60E FCH041N60E FCH041N60E
Product Name N-Channel 600V 77A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH041N60E Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0710 kS
PD 592 milliwatts 592000 milliwatts 592000 milliwatts
Package Type Tube TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details