onsemi N-Channel 650V MOSFET Transistor FCH023N65S3L4

Description
MOSFETs 650V N-Channel SuperFET III MOSFET Product overview: FCH023N65S3L4 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH023N65S3L4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 650V N-Channel SuperFET III MOSFET Product overview: FCH023N65S3L4 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH023N65S3L4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650V MOSFET Transistor
2088-FCH023N65S3L4
N-Channel 650V MOSFET Transistor 2088-FCH023N65S3L4
MOSFETs 650V N-Channel SuperFET III MOSFET Product overview: FCH023N65S3L4 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH023N65S3L4 can be used for catalog matching and distributor lookup.

MOSFETs 650V N-Channel SuperFET III MOSFET Product overview: FCH023N65S3L4 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCH023N65S3L4 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH023N65S3L4 - 843919-FCH023N65S3L4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH023N65S3L4
843919-FCH023N65S3L4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH023N65S3L4 843919-FCH023N65S3L4
Manufacturer: ON Semiconductor Win Source Part Number: 843919-FCH023N65S3L4 Series: SuperFET® III Features: 650 V Package: Tube Family Name: FCH023 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCH023N65S3L4-ND, FCH023N65S3L4OS

Manufacturer: ON Semiconductor
Win Source Part Number: 843919-FCH023N65S3L4
Series: SuperFET® III
Features: 650 V
Package: Tube
Family Name: FCH023
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCH023N65S3L4-ND, FCH023N65S3L4OS

Buy Now Datasheet
Single FETs, MOSFETs - FCH023N65S3L4OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCH023N65S3L4OS-ND
Single FETs, MOSFETs FCH023N65S3L4OS-ND
N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247

N-Channel 650V 75A (Tc) 595W (Tc) Through Hole TO-247

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V N-Channel SuperFET III MOSFET

MOSFET 650V N-Channel SuperFET III MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 650V, 75A, 150Deg C, 595W Rohs Compliant Onsemi - 54AH6226 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 75A, 150Deg C, 595W Rohs Compliant Onsemi
54AH6226
Mosfet, N-Ch, 650V, 75A, 150Deg C, 595W Rohs Compliant Onsemi 54AH6226
MOSFET, N-CH, 650V, 75A, 150DEG C, 595W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 75A, 150DEG C, 595W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCH023N65S3L4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCH023N65S3L4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCH023N65S3L4
MOSFET N-CH 650V 75A TO247

MOSFET N-CH 650V 75A TO247

Supplier's Site
Single FETs, MOSFETs - FCH023N65S3L4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH023N65S3L4
Single FETs, MOSFETs FCH023N65S3L4
MOSFET N-CH 650V 75A TO247

MOSFET N-CH 650V 75A TO247

Supplier's Site Datasheet
Single FETs, MOSFETs - FCH023N65S3L4 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCH023N65S3L4
Single FETs, MOSFETs FCH023N65S3L4
POWER FIELD-EFFECT TRANSISTOR

POWER FIELD-EFFECT TRANSISTOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FCH023N65S3L4 843919-FCH023N65S3L4 FCH023N65S3L4OS-ND FCH023N65S3L4 54AH6226 FCH023N65S3L4 FCH023N65S3L4
Product Name N-Channel 650V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCH023N65S3L4 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 75A, 150Deg C, 595W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 595 milliwatts 595000 milliwatts
Package Type Tube SOT3 TO-247; TO-247-4 TO-3 TO-247; TO-247-4 TO-247; TO-247-4
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers