N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA
N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA
N-Channel 600V 7A (Tc) 83W (Tc) Surface Mount TO-252AA
MOSFETs Trans N-Ch 600V 7A 3-Pin 2+Tab Product overview: FCD7N60TM-WS from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCD7N60TM-WS can be used for catalog matching and distributor lookup.
Win Source Part Number: 957975-FCD7N60TM-WS
Category: Discrete Semiconductor Products>Transistors
Series: SuperFET™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 920 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FCD600N60Z; STD10N60M2; STD8NM60ND; SIHD7N60E-GE3; STD11NM50N; FCD620N60ZFFCD7N60TM
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FCD7N60TM_WSCT-ND,FC
Base Product Number: FCD7N60
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET Trans N-Ch 600V 7A 3-Pin 2+Tab
MOSFET N-CH 600V 7A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FCD7N60TM-WSCT-ND | 2088-FCD7N60TM-WS | 957975-FCD7N60TM-WS | FCD7N60TM-WS | FCD7N60TM-WS |
| Product Name | Single FETs, MOSFETs | 600V 7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | SOT3; TO-252 (DPAK) | Surface Mount | |
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0060 kS |