onsemi Single FETs, MOSFETs FCD620N60ZF

Description
N-Channel 600V 7.3A (Tc) 89W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 7.3A (Tc) 89W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCD620N60ZFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD620N60ZFTR-ND
Single FETs, MOSFETs FCD620N60ZFTR-ND
N-Channel 600V 7.3A (Tc) 89W (Tc) Surface Mount TO-252AA

N-Channel 600V 7.3A (Tc) 89W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FCD620N60ZFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD620N60ZFDKR-ND
Single FETs, MOSFETs FCD620N60ZFDKR-ND
N-Channel 600V 7.3A (Tc) 89W (Tc) Surface Mount TO-252AA

N-Channel 600V 7.3A (Tc) 89W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FCD620N60ZFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD620N60ZFCT-ND
Single FETs, MOSFETs FCD620N60ZFCT-ND
N-Channel 600V 7.3A (Tc) 89W (Tc) Surface Mount TO-252AA

N-Channel 600V 7.3A (Tc) 89W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD620N60ZF - 1037874-FCD620N60ZF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD620N60ZF
1037874-FCD620N60ZF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD620N60ZF 1037874-FCD620N60ZF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037874-FCD620N60ZF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 36nC @ 10V Max Input Capacitance: 1135pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 620 mOhm @ 3.6A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037874-FCD620N60ZF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 36nC @ 10V
Max Input Capacitance: 1135pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 620 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 7.3A MOSFET Transistor
2088-FCD620N60ZF
N-Channel 600V 7.3A MOSFET Transistor 2088-FCD620N60ZF
MOSFETs N-Channel SuperFET II FRFET MOSFET 600V, 7.3A, 620mO Product overview: FCD620N60ZF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCD620N60ZF can be used for catalog matching and distributor lookup.

MOSFETs N-Channel SuperFET II FRFET MOSFET 600V, 7.3A, 620mO Product overview: FCD620N60ZF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCD620N60ZF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCD620N60ZF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCD620N60ZF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCD620N60ZF
MOSFET N-CH 600V 7.3A DPAK

MOSFET N-CH 600V 7.3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SF2 600V 620MOHM F DPAK

MOSFET SF2 600V 620MOHM F DPAK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCD620N60ZFTR-ND 1037874-FCD620N60ZF 2088-FCD620N60ZF FCD620N60ZF FCD620N60ZF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD620N60ZF N-Channel 600V 7.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Reel TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 600 volts
PD 89000 milliwatts 89 milliwatts
Unlock Full Specs
to access all available technical data