onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FCD600N65S3R0

Description
Win Source Part Number: 1209060-FCD600N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 54W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FCD600 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1209060-FCD600N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 54W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FCD600 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1209060-FCD600N65S3R0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1209060-FCD600N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1209060-FCD600N65S3R0
Win Source Part Number: 1209060-FCD600N65S3R 0 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4.5V @ 600µA Power Dissipation (Max): 54W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FCD600 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1209060-FCD600N65S3R0
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFET® III
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 600µA
Power Dissipation (Max): 54W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 11 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 465 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FCD600
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 6 A DPAK MOSFET Transistor
278-FCD600N65S3R0
N-Channel 650 V 6 A DPAK MOSFET Transistor 278-FCD600N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, DPAK, 2500-REEL Product overview: FCD600N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCD600N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 6 A, 600 mΩ, DPAK, 2500-REEL Product overview: FCD600N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 6 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCD600N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-FCD600N65S3R0CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCD600N65S3R0CT-ND
Single FETs, MOSFETs 488-FCD600N65S3R0CT-ND
MOSFET N-CH 650V 6A DPAK

MOSFET N-CH 650V 6A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCD600N65S3R0TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCD600N65S3R0TR-ND
Single FETs, MOSFETs 488-FCD600N65S3R0TR-ND
N-Channel 650V 6A (Tc) 54W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 650V 6A (Tc) 54W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCD600N65S3R0DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCD600N65S3R0DKR-ND
Single FETs, MOSFETs 488-FCD600N65S3R0DKR-ND
MOSFET N-CH 650V 6A DPAK

MOSFET N-CH 650V 6A DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCD600N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCD600N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCD600N65S3R0
MOSFET N-CH 650V 6A DPAK

MOSFET N-CH 650V 6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V 10A 360 mOhm

MOSFET SUPERFET3 650V 10A 360 mOhm

Buy Now Datasheet
Single FETs, MOSFETs - FCD600N65S3R0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCD600N65S3R0
Single FETs, MOSFETs FCD600N65S3R0
MOSFET N-CH 650V 6A DPAK

MOSFET N-CH 650V 6A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1209060-FCD600N65S3R0 278-FCD600N65S3R0 488-FCD600N65S3R0CT-ND FCD600N65S3R0 FCD600N65S3R0 FCD600N65S3R0
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 6 A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 54000 milliwatts 54000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 -55degC ~ 150degC (TJ) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7207QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
5 suppliers