onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD360N65S3R0 FCD360N65S3R0

Description
Manufacturer: ON Semiconductor Win Source Part Number: 871547-FCD360N65S3R0 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: FCD360 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCD360N65S3R0OSTR, FCD360N65S3R0-ND, FCD360N65S3R0OSCT, FCD360N65S3R0OSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 871547-FCD360N65S3R0 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: FCD360 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCD360N65S3R0OSTR, FCD360N65S3R0-ND, FCD360N65S3R0OSCT, FCD360N65S3R0OSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD360N65S3R0 - 871547-FCD360N65S3R0 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD360N65S3R0
871547-FCD360N65S3R0
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD360N65S3R0 871547-FCD360N65S3R0
Manufacturer: ON Semiconductor Win Source Part Number: 871547-FCD360N65S3R0 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: FCD360 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FCD360N65S3R0OSTR, FCD360N65S3R0-ND, FCD360N65S3R0OSCT, FCD360N65S3R0OSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 871547-FCD360N65S3R0
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: FCD360
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FCD360N65S3R0OSTR, FCD360N65S3R0-ND, FCD360N65S3R0OSCT, FCD360N65S3R0OSDKR

Buy Now Datasheet
Single FETs, MOSFETs - FCD360N65S3R0OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD360N65S3R0OSTR-ND
Single FETs, MOSFETs FCD360N65S3R0OSTR-ND
N-Channel 650V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 650V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - FCD360N65S3R0OSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD360N65S3R0OSDKR-ND
Single FETs, MOSFETs FCD360N65S3R0OSDKR-ND
N-Channel 650V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 650V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - FCD360N65S3R0OSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCD360N65S3R0OSCT-ND
Single FETs, MOSFETs FCD360N65S3R0OSCT-ND
N-Channel 650V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 650V 10A (Tc) 83W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 10 A DPAK MOSFET Transistor
278-FCD360N65S3R0
N-Channel 650 V 10 A DPAK MOSFET Transistor 278-FCD360N65S3R0
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 10 A, 360 mΩ, DPAK, 2500-REEL Product overview: FCD360N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 10 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCD360N65S3R0 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 10 A, 360 mΩ, DPAK, 2500-REEL Product overview: FCD360N65S3R0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 10 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 10 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCD360N65S3R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCD360N65S3R0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCD360N65S3R0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCD360N65S3R0
MOSFET N-CH 650V 10A DPAK

MOSFET N-CH 650V 10A DPAK

Supplier's Site
Single FETs, MOSFETs - FCD360N65S3R0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCD360N65S3R0
Single FETs, MOSFETs FCD360N65S3R0
MOSFET N-CH 650V 10A DPAK

MOSFET N-CH 650V 10A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 10A, To-252; Transistor Polarity Onsemi - 62AC6858 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 10A, To-252; Transistor Polarity Onsemi
62AC6858
Mosfet, N-Ch, 650V, 10A, To-252; Transistor Polarity Onsemi 62AC6858
MOSFET, N-CH, 650V, 10A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 10A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:10A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.31ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 871547-FCD360N65S3R0 FCD360N65S3R0OSTR-ND 278-FCD360N65S3R0 FCD360N65S3R0 FCD360N65S3R0 62AC6858
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD360N65S3R0 Single FETs, MOSFETs N-Channel 650 V 10 A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 10A, To-252; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-PAK (TO-252) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data