onsemi N-Channel 650 V 12 A DPAK MOSFET Transistor FCD260N65S3

Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, DPAK N-Channel SuperFET� III MOSFET 650 V, 12 A, 260 m?, 2500-REEL Product overview: FCD260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCD260N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, DPAK N-Channel SuperFET� III MOSFET 650 V, 12 A, 260 m?, 2500-REEL Product overview: FCD260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCD260N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 12 A DPAK MOSFET Transistor
278-FCD260N65S3
N-Channel 650 V 12 A DPAK MOSFET Transistor 278-FCD260N65S3
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, DPAK N-Channel SuperFET� III MOSFET 650 V, 12 A, 260 m?, 2500-REEL Product overview: FCD260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCD260N65S3 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, DPAK N-Channel SuperFET� III MOSFET 650 V, 12 A, 260 m?, 2500-REEL Product overview: FCD260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCD260N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-FCD260N65S3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCD260N65S3CT-ND
Single FETs, MOSFETs 488-FCD260N65S3CT-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount TO-252AA

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCD260N65S3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCD260N65S3TR-ND
Single FETs, MOSFETs 488-FCD260N65S3TR-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount TO-252AA

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCD260N65S3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCD260N65S3DKR-ND
Single FETs, MOSFETs 488-FCD260N65S3DKR-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount TO-252AA

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
FETs - Single - FCD260N65S3 - 801564-FCD260N65S3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FCD260N65S3
801564-FCD260N65S3
FETs - Single - FCD260N65S3 801564-FCD260N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 801564-FCD260N65S3 Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650V Supplier Device Package: TO-252, (D-Pak) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 90W (Tc) Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 260mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 24nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1010pF at 400V Current - Continuous Drain (Id) at 25°C: 12A (Tc) Vgs(th) (Maximum) at Id: 4.5V at 1.2mA Maximum Vgs: ±30V

Manufacturer: ON Semiconductor
Win Source Part Number: 801564-FCD260N65S3
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650V
Supplier Device Package: TO-252, (D-Pak)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 90W (Tc)
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 260mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1010pF at 400V
Current - Continuous Drain (Id) at 25°C: 12A (Tc)
Vgs(th) (Maximum) at Id: 4.5V at 1.2mA
Maximum Vgs: ±30V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCD260N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCD260N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCD260N65S3
MOSFET N-CH 650V 12A TO252

MOSFET N-CH 650V 12A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SUPERFET3 260MOHM TO252

MOSFET SUPERFET3 260MOHM TO252

Buy Now Datasheet
Mosfet, N-Ch, 650V, 12A, 150Deg C, 90W Rohs Compliant Onsemi - 54AH6221 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 12A, 150Deg C, 90W Rohs Compliant Onsemi
54AH6221
Mosfet, N-Ch, 650V, 12A, 150Deg C, 90W Rohs Compliant Onsemi 54AH6221
MOSFET, N-CH, 650V, 12A, 150DEG C, 90W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 12A, 150DEG C, 90W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FCD260N65S3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCD260N65S3
Single FETs, MOSFETs FCD260N65S3
MOSFET N-CH 650V 12A TO252

MOSFET N-CH 650V 12A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCD260N65S3 488-FCD260N65S3CT-ND 801564-FCD260N65S3 FCD260N65S3 FCD260N65S3 54AH6221 FCD260N65S3
Product Name N-Channel 650 V 12 A DPAK MOSFET Transistor Single FETs, MOSFETs FETs - Single - FCD260N65S3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 12A, 150Deg C, 90W Rohs Compliant Onsemi Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data