MOSFETs N-Channel SuperFET II MOSFET Product overview: FCD1300N80Z from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCD1300N80Z can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173558-FCD1300N80Z
Series: SuperFET II
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Family Name: FCD1300N80Z
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: DPAK
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 4.5V @ 400μA
Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 880pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 52W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.3 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): SPD04N80C3ZT; SPD04N80C3XT; SPD04N80C3ATMA1;
Introduction Date: October 10, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
N-Channel 800V 4A (Tc) 52W (Tc) Surface Mount TO-252AA
N-Channel 800V 4A (Tc) 52W (Tc) Surface Mount TO-252AA
N-Channel 800V 4A (Tc) 52W (Tc) Surface Mount TO-252AA
MOSFET, N-CH, 800V, 4A, 150DEG C, 52W ROHS COMPLIANT: YES
MOSFET N-CH 800V 4A DPAK
MOSFET N-CH 800V 4A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-FCD1300N80Z | 1173558-FCD1300N80Z | FCD1300N80ZTR-ND | 54AH6220 | FCD1300N80Z | FCD1300N80Z | FCD1300N80Z |
| Product Name | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCD1300N80Z | Single FETs, MOSFETs | Mosfet, N-Ch, 800V, 4A, 150Deg C, 52W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0045 kS | ||||||
| PD | 52 milliwatts | 52000 milliwatts | 52000 milliwatts | ||||
| Package Type | Reel | SOT3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |