onsemi Discrete Semiconductor Products - Power Driver Modules FCBS0650

Description
Win Source Part Number: 1018104-FCBS0650 Category: Discrete Semiconductor Products>Power Driver Modules Series: SPM® Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 60 Configuration: 3 Phase Current: 6 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FCBS0650-FS,FAI FSCFCBS0650 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1018104-FCBS0650 Category: Discrete Semiconductor Products>Power Driver Modules Series: SPM® Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 60 Configuration: 3 Phase Current: 6 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FCBS0650-FS,FAI FSCFCBS0650 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1018104-FCBS0650 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1018104-FCBS0650
Discrete Semiconductor Products - Power Driver Modules 1018104-FCBS0650
Win Source Part Number: 1018104-FCBS0650 Category: Discrete Semiconductor Products>Power Driver Modules Series: SPM® Type: MOSFET Package: Tube Voltage: 500 V Standard Package: 60 Configuration: 3 Phase Current: 6 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FCBS0650-FS,FAI FSCFCBS0650 Product Status: Obsolete

Win Source Part Number: 1018104-FCBS0650
Category: Discrete Semiconductor Products>Power Driver Modules
Series: SPM®
Type: MOSFET
Package: Tube
Voltage: 500 V
Standard Package: 60
Configuration: 3 Phase
Current: 6 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 27-PowerDIP Module (1.205", 30.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FCBS0650-FS,FAIFSCFCBS0650
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1018104-FCBS0650
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-6EDL04I065NTXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.3750 amps
View Details
 - 74LVC2G126GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details