onsemi N-Channel 650 V 12 A MOSFET Transistor FCB260N65S3

Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, D2PAK N-Channel SuperFET� III MOSFET 650 V, 12 A, 260 m?, 800-REEL Product overview: FCB260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCB260N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, D2PAK N-Channel SuperFET� III MOSFET 650 V, 12 A, 260 m?, 800-REEL Product overview: FCB260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCB260N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 12 A MOSFET Transistor
278-FCB260N65S3
N-Channel 650 V 12 A MOSFET Transistor 278-FCB260N65S3
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, D2PAK N-Channel SuperFET� III MOSFET 650 V, 12 A, 260 m?, 800-REEL Product overview: FCB260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCB260N65S3 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 12 A, 260 mΩ, D2PAK N-Channel SuperFET� III MOSFET 650 V, 12 A, 260 m?, 800-REEL Product overview: FCB260N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCB260N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB260N65S3 - 851697-FCB260N65S3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB260N65S3
851697-FCB260N65S3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB260N65S3 851697-FCB260N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 851697-FCB260N65S3 Series: SuperFET® III Features: 650 V Package: Reel - TR Family Name: FCB260 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: , 488-FCB260N65S3TR, 488-FCB260N65S3CT, 488-FCB260N65S3DKR, FCB260N65S3-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 851697-FCB260N65S3
Series: SuperFET® III
Features: 650 V
Package: Reel - TR
Family Name: FCB260
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: , 488-FCB260N65S3TR, 488-FCB260N65S3CT, 488-FCB260N65S3DKR, FCB260N65S3-ND

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB260N65S3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB260N65S3CT-ND
Single FETs, MOSFETs 488-FCB260N65S3CT-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB260N65S3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB260N65S3DKR-ND
Single FETs, MOSFETs 488-FCB260N65S3DKR-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB260N65S3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB260N65S3TR-ND
Single FETs, MOSFETs 488-FCB260N65S3TR-ND
N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 12A (Tc) 90W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SUPERFET3 650V D2PAK PKG

MOSFET SUPERFET3 650V D2PAK PKG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCB260N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCB260N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCB260N65S3
MOSFET N-CH 650V 12A D2PAK

MOSFET N-CH 650V 12A D2PAK

Supplier's Site
Mosfet, N-Ch, 650V, 12A, 150Deg C, 90W Rohs Compliant Onsemi - 54AH8607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 12A, 150Deg C, 90W Rohs Compliant Onsemi
54AH8607
Mosfet, N-Ch, 650V, 12A, 150Deg C, 90W Rohs Compliant Onsemi 54AH8607
MOSFET, N-CH, 650V, 12A, 150DEG C, 90W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 12A, 150DEG C, 90W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FCB260N65S3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCB260N65S3
Single FETs, MOSFETs FCB260N65S3
MOSFET N-CH 650V 12A D2PAK

MOSFET N-CH 650V 12A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-FCB260N65S3 851697-FCB260N65S3 488-FCB260N65S3CT-ND FCB260N65S3 FCB260N65S3 54AH8607 FCB260N65S3
Product Name N-Channel 650 V 12 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB260N65S3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 12A, 150Deg C, 90W Rohs Compliant Onsemi Single FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Polarity N-Channel N-Channel; N-Channel
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data