onsemi Single FETs, MOSFETs FCB20N60FTM

Description
N-Channel 600V 20A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCB20N60FTMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB20N60FTMDKR-ND
Single FETs, MOSFETs FCB20N60FTMDKR-ND
N-Channel 600V 20A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 20A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FCB20N60FTMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB20N60FTMCT-ND
Single FETs, MOSFETs FCB20N60FTMCT-ND
N-Channel 600V 20A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 20A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FCB20N60FTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB20N60FTMTR-ND
Single FETs, MOSFETs FCB20N60FTMTR-ND
N-Channel 600V 20A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 20A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
600V MOSFET Transistor
2088-FCB20N60FTM
600V MOSFET Transistor 2088-FCB20N60FTM
MOSFETs 600V NCH FRFET Product overview: FCB20N60FTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB20N60FTM can be used for catalog matching and distributor lookup.

MOSFETs 600V NCH FRFET Product overview: FCB20N60FTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB20N60FTM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB20N60FTM - 1037865-FCB20N60FTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB20N60FTM
1037865-FCB20N60FTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB20N60FTM 1037865-FCB20N60FTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037865-FCB20N60FTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 3080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037865-FCB20N60FTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 3080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FCB20N60FTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCB20N60FTM
Single FETs, MOSFETs FCB20N60FTM
MOSFET N-CH 600V 20A D2PAK

MOSFET N-CH 600V 20A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 600V NCH FRFET

MOSFET 600V NCH FRFET

Buy Now Datasheet
N Channel Mosfet, 600V, 20A, D2-Pak; Channel Type Onsemi - 20M1150 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 20A, D2-Pak; Channel Type Onsemi
20M1150
N Channel Mosfet, 600V, 20A, D2-Pak; Channel Type Onsemi 20M1150
N CHANNEL MOSFET, 600V, 20A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 20A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 600V, 20A, D2-Pak; Channel Type Onsemi - 67P3446 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 20A, D2-Pak; Channel Type Onsemi
67P3446
N Channel Mosfet, 600V, 20A, D2-Pak; Channel Type Onsemi 67P3446
N CHANNEL MOSFET, 600V, 20A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 20A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCB20N60FTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCB20N60FTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCB20N60FTM
MOSFET N-CH 600V 20A D2PAK

MOSFET N-CH 600V 20A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCB20N60FTMDKR-ND 2088-FCB20N60FTM 1037865-FCB20N60FTM FCB20N60FTM FCB20N60FTM 20M1150 FCB20N60FTM
Product Name Single FETs, MOSFETs 600V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB20N60FTM Single FETs, MOSFETs MOSFET N Channel Mosfet, 600V, 20A, D2-Pak; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
MOSFET Operating Mode Enhancement
Transconductance 0.0170 kS
PD 208 milliwatts 208000 milliwatts 208000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products