onsemi 650V 199mOhm MOSFET Transistor FCB199N65S3

Description
MOSFETs SuperFET3 650V 199mOhm D2PAK PKG Product overview: FCB199N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 199mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 199mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB199N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs SuperFET3 650V 199mOhm D2PAK PKG Product overview: FCB199N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 199mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 199mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB199N65S3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 199mOhm MOSFET Transistor
2088-FCB199N65S3
650V 199mOhm MOSFET Transistor 2088-FCB199N65S3
MOSFETs SuperFET3 650V 199mOhm D2PAK PKG Product overview: FCB199N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 199mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 199mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB199N65S3 can be used for catalog matching and distributor lookup.

MOSFETs SuperFET3 650V 199mOhm D2PAK PKG Product overview: FCB199N65S3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 199mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 199mOhm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB199N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 488-FCB199N65S3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB199N65S3CT-ND
Single FETs, MOSFETs 488-FCB199N65S3CT-ND
N-Channel 650V 14A (Tc) 98W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 14A (Tc) 98W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB199N65S3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB199N65S3TR-ND
Single FETs, MOSFETs 488-FCB199N65S3TR-ND
N-Channel 650V 14A (Tc) 98W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 14A (Tc) 98W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB199N65S3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB199N65S3DKR-ND
Single FETs, MOSFETs 488-FCB199N65S3DKR-ND
N-Channel 650V 14A (Tc) 98W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 14A (Tc) 98W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB199N65S3 - 918954-FCB199N65S3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB199N65S3
918954-FCB199N65S3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB199N65S3 918954-FCB199N65S3
Manufacturer: ON Semiconductor Win Source Part Number: 918954-FCB199N65S3 Series: SuperFET® III Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 14A (Tc) 98W (Tc) Surface Mount D²PAK Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: FCB199 Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: , 488-FCB199N65S3CT, FCB199N65S3-ND, 488-FCB199N65S3DKR, 488-FCB199N65S3TR

Manufacturer: ON Semiconductor
Win Source Part Number: 918954-FCB199N65S3
Series: SuperFET® III
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 14A (Tc) 98W (Tc) Surface Mount D²PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: FCB199
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: , 488-FCB199N65S3CT, FCB199N65S3-ND, 488-FCB199N65S3DKR, 488-FCB199N65S3TR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SuperFET3 650V 199mOhm D2PAK PKG

MOSFET SuperFET3 650V 199mOhm D2PAK PKG

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCB199N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCB199N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCB199N65S3
MOSFET N-CH 650V 14A D2PAK

MOSFET N-CH 650V 14A D2PAK

Supplier's Site
Mosfet, N-Ch, 650V, 14A, 150Deg C, 98W Rohs Compliant Onsemi - 54AH6218 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 14A, 150Deg C, 98W Rohs Compliant Onsemi
54AH6218
Mosfet, N-Ch, 650V, 14A, 150Deg C, 98W Rohs Compliant Onsemi 54AH6218
MOSFET, N-CH, 650V, 14A, 150DEG C, 98W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 14A, 150DEG C, 98W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FCB199N65S3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCB199N65S3
Single FETs, MOSFETs FCB199N65S3
MOSFET N-CH 650V 14A D2PAK

MOSFET N-CH 650V 14A D2PAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FCB199N65S3 488-FCB199N65S3CT-ND 918954-FCB199N65S3 FCB199N65S3 FCB199N65S3 54AH6218 FCB199N65S3
Product Name 650V 199mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCB199N65S3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 14A, 150Deg C, 98W Rohs Compliant Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0100 kS
PD 98 milliwatts 98000 milliwatts
Package Type Reel TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data