onsemi MOSFETs FCB125N65S3

Description
onsemi FCB125N65S3 MOSFET & Diode
Request a Quote Datasheet
Description
onsemi FCB125N65S3 MOSFET & Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2052470P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052470P
MOSFETs 2052470P
onsemi FCB125N65S3 MOSFET & Diode

onsemi FCB125N65S3 MOSFET & Diode

Supplier's Site
MOSFETs - 2052470 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052470
MOSFETs 2052470
onsemi FCB125N65S3 MOSFET & Diode

onsemi FCB125N65S3 MOSFET & Diode

Supplier's Site
MOSFETs - 2052469 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2052469
MOSFETs 2052469
onsemi FCB125N65S3 MOSFET & Diode

onsemi FCB125N65S3 MOSFET & Diode

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1336818-FCB125N65S3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1336818-FCB125N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1336818-FCB125N65S3
Win Source Part Number: 1336818-FCB125N65S3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: SuperFET® III Package: Tape & Reel Standard Package: 800 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Power Dissipation (Max): 181W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: D²PAK-3 (TO-263-3) Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FCB125 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 125mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4.5V @ 590µA Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1940 pF @ 400 V

Win Source Part Number: 1336818-FCB125N65S3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: SuperFET® III
Package: Tape & Reel
Standard Package: 800
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Power Dissipation (Max): 181W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D²PAK-3 (TO-263-3)
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FCB125
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 125mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 590µA
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1940 pF @ 400 V

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 24 A MOSFET Transistor
278-FCB125N65S3
N-Channel 650 V 24 A MOSFET Transistor 278-FCB125N65S3
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, D2PAK, 800-REEL Product overview: FCB125N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCB125N65S3 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 24 A, 125 mΩ, D2PAK, 800-REEL Product overview: FCB125N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCB125N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-FCB125N65S3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB125N65S3CT-ND
Single FETs, MOSFETs 488-FCB125N65S3CT-ND
N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB125N65S3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB125N65S3DKR-ND
Single FETs, MOSFETs 488-FCB125N65S3DKR-ND
N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB125N65S3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB125N65S3TR-ND
Single FETs, MOSFETs 488-FCB125N65S3TR-ND
N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 24A (Tc) 181W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Single FETs, MOSFETs - FCB125N65S3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCB125N65S3
Single FETs, MOSFETs FCB125N65S3
MOSFET N-CH 650V 24A TO263

MOSFET N-CH 650V 24A TO263

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 24A, To-263 Rohs Compliant Onsemi - 82AH7053 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 24A, To-263 Rohs Compliant Onsemi
82AH7053
Mosfet, N-Ch, 650V, 24A, To-263 Rohs Compliant Onsemi 82AH7053
MOSFET, N-CH, 650V, 24A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 24A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCB125N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCB125N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCB125N65S3
MOSFET N-CH 650V 24A TO263

MOSFET N-CH 650V 24A TO263

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2052470P 2052470 1336818-FCB125N65S3 278-FCB125N65S3 488-FCB125N65S3CT-ND FCB125N65S3 82AH7053 FCB125N65S3
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 650 V 24 A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 650V, 24A, To-263 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263 D2-pak TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material Si MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data