onsemi Single FETs, MOSFETs FCB110N65F

Description
N-Channel 650V 35A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 650V 35A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCB110N65FTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB110N65FTR-ND
Single FETs, MOSFETs FCB110N65FTR-ND
N-Channel 650V 35A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 35A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FCB110N65FCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB110N65FCT-ND
Single FETs, MOSFETs FCB110N65FCT-ND
N-Channel 650V 35A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 35A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FCB110N65FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCB110N65FDKR-ND
Single FETs, MOSFETs FCB110N65FDKR-ND
N-Channel 650V 35A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 35A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
FETs - Single - FCB110N65F - 730898-FCB110N65F - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FCB110N65F
730898-FCB110N65F
FETs - Single - FCB110N65F 730898-FCB110N65F
Manufacturer: ON Semiconductor Win Source Part Number: 730898-FCB110N65F Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 357W Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 650V Id - Continuous Drain Current: 35A Rds On (Maximum) at Id, Vgs: 110mOhm at 17.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 3.5mA Gate Charge (Qg) (Maximum) at Vgs: 145nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 4895pF at 100V

Manufacturer: ON Semiconductor
Win Source Part Number: 730898-FCB110N65F
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 357W
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 650V
Id - Continuous Drain Current: 35A
Rds On (Maximum) at Id, Vgs: 110mOhm at 17.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 3.5mA
Gate Charge (Qg) (Maximum) at Vgs: 145nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 4895pF at 100V

Buy Now
Singapore, Singapore
N-Channel 650 V 35 A 110 mohm MOSFET Transistor
2088-FCB110N65F
N-Channel 650 V 35 A 110 mohm MOSFET Transistor 2088-FCB110N65F
MOSFETs Power MOSFET, N-Channel, SUPERFE II, FRFET®, 650 V, 35 A, 110 mohm, D2-PAK Product overview: FCB110N65F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 35 A, 110 mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 35 A, 110 mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB110N65F can be used for catalog matching and distributor lookup.

MOSFETs Power MOSFET, N-Channel, SUPERFE II, FRFET®, 650 V, 35 A, 110 mohm, D2-PAK Product overview: FCB110N65F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 35 A, 110 mohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 35 A, 110 mohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCB110N65F can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FCB110N65F - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCB110N65F
Single FETs, MOSFETs FCB110N65F
MOSFET N-CH 650V 35A D2PAK

MOSFET N-CH 650V 35A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCB110N65F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCB110N65F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCB110N65F
MOSFET N-CH 650V 35A D2PAK

MOSFET N-CH 650V 35A D2PAK

Supplier's Site
Mosfet, N-Ch, 650V, 35A, 150Deg C, 357W Rohs Compliant Onsemi - 54AH3036 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 35A, 150Deg C, 357W Rohs Compliant Onsemi
54AH3036
Mosfet, N-Ch, 650V, 35A, 150Deg C, 357W Rohs Compliant Onsemi 54AH3036
MOSFET, N-CH, 650V, 35A, 150DEG C, 357W ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 35A, 150DEG C, 357W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET SF2 650V 110MOHM F D2PAK

MOSFET SF2 650V 110MOHM F D2PAK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCB110N65FTR-ND 730898-FCB110N65F 2088-FCB110N65F FCB110N65F FCB110N65F 54AH3036 FCB110N65F
Product Name Single FETs, MOSFETs FETs - Single - FCB110N65F N-Channel 650 V 35 A 110 mohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 35A, 150Deg C, 357W Rohs Compliant Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 Reel TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3
V(BR)DSS 650 volts 650 volts
PD 357000 milliwatts 357 milliwatts 357000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP4568-E-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
9 suppliers