onsemi Single FETs, MOSFETs FCB099N65S3

Description
MOSFET N-CH 650V 30A D2PAK-3
Request a Quote Datasheet
Description
MOSFET N-CH 650V 30A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FCB099N65S3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB099N65S3DKR-ND
Single FETs, MOSFETs 488-FCB099N65S3DKR-ND
MOSFET N-CH 650V 30A D2PAK-3

MOSFET N-CH 650V 30A D2PAK-3

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB099N65S3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB099N65S3CT-ND
Single FETs, MOSFETs 488-FCB099N65S3CT-ND
MOSFET N-CH 650V 30A D2PAK-3

MOSFET N-CH 650V 30A D2PAK-3

Buy Now Datasheet
Single FETs, MOSFETs - 488-FCB099N65S3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCB099N65S3TR-ND
Single FETs, MOSFETs 488-FCB099N65S3TR-ND
N-Channel 650V 30A (Tc) 227W (Tc) Surface Mount D²PAK-3 (TO-263-3)

N-Channel 650V 30A (Tc) 227W (Tc) Surface Mount D²PAK-3 (TO-263-3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278206-FCB099N65S3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278206-FCB099N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278206-FCB099N65S3
Win Source Part Number: 1278206-FCB099N65S3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperFET® III Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4.5V @ 740µA Power Dissipation (Max): 227W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D²PAK-3 (TO-263-3) Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2480 pF @ 400 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 488-FCB099N65S3TR Base Product Number: FCB099 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278206-FCB099N65S3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperFET® III
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 740µA
Power Dissipation (Max): 227W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK-3 (TO-263-3)
Gate Charge (Qg) (Max) @ Vgs: 61 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2480 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-FCB099N65S3TR
Base Product Number: FCB099
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Singapore, Singapore
N-Channel 650 V 30 A MOSFET Transistor
278-FCB099N65S3
N-Channel 650 V 30 A MOSFET Transistor 278-FCB099N65S3
Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 30 A, 99 mΩ, D2PAK Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 30 A, 99 mΩ, D2PAK, 800-REEL Product overview: FCB099N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCB099N65S3 can be used for catalog matching and distributor lookup.

Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 30 A, 99 mΩ, D2PAK Power MOSFET, N-Channel, SUPERFET® III, Easy Drive, 650 V, 30 A, 99 mΩ, D2PAK, 800-REEL Product overview: FCB099N65S3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 30 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 30 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCB099N65S3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCB099N65S3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCB099N65S3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCB099N65S3
MOSFET N-CH 650V 30A D2PAK-3

MOSFET N-CH 650V 30A D2PAK-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-FCB099N65S3DKR-ND 1278206-FCB099N65S3 278-FCB099N65S3 FCB099N65S3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 650 V 30 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details